TDK Corporation Fixed Inductors SPM4020T-2R2M-CA02

Description
2.2µH Shielded Wirewound Inductor 3.7A 70.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 3.7A 70.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPM4020T-2R2M-CA02-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM4020T-2R2M-CA02-ND
Fixed Inductors SPM4020T-2R2M-CA02-ND
2.2µH Shielded Wirewound Inductor 3.7A 70.4mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 3.7A 70.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPM4020T-2R2M-CA02 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM4020T-2R2M-CA02
Fixed Inductors SPM4020T-2R2M-CA02
FIXED IND 2.2UH 4.4A 0.0616OHM

FIXED IND 2.2UH 4.4A 0.0616OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SPM4020T-2R2M-CA02-ND SPM4020T-2R2M-CA02
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Power Inductors - 1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details