1.5µH Shielded Wirewound Inductor 4.1A 39.5mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 4.1A 39.5mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 4.1A 39.5mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-SPM4020T-1R5M-DZTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |