TDK Corporation 4.7UH 1.7A 196.7 MOHM Inductor and Choke SPM4012T-4R7M-LR

Description
FIXED IND 4.7UH 1.7A 196.7 MOHM Product overview: SPM4012T-4R7M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.7A, 196.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.7A, 196.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-4R7M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 1.7A 196.7 MOHM Product overview: SPM4012T-4R7M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.7A, 196.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.7A, 196.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-4R7M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 1.7A 196.7 MOHM Inductor and Choke - 71-SPM4012T-4R7M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 1.7A 196.7 MOHM Inductor and Choke
71-SPM4012T-4R7M-LR
4.7UH 1.7A 196.7 MOHM Inductor and Choke 71-SPM4012T-4R7M-LR
FIXED IND 4.7UH 1.7A 196.7 MOHM Product overview: SPM4012T-4R7M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.7A, 196.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.7A, 196.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-4R7M-LR can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.7A 196.7 MOHM Product overview: SPM4012T-4R7M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.7A, 196.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.7A, 196.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-4R7M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM4012T-4R7M-LR
1101594-SPM4012T-4R7M-LR
Fixed Inductors - SPM4012T-4R7M-LR 1101594-SPM4012T-4R7M-LR
Manufacturer: TDK Corporation Win Source Part Number: 1101594-SPM4012T-4R7 M-LR Packaging: Reel - TR Type: Wirewound Current Rating: 1.7A Inductance: 4.7μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 3.3A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 196.7 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1101594-SPM4012T-4R7M-LR
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.7A
Inductance: 4.7μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 3.3A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 196.7 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-174463-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174463-2-ND
Fixed Inductors 445-174463-2-ND
4.7µH Shielded Wirewound Inductor 1.7A 196.7mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.7A 196.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174463-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174463-6-ND
Fixed Inductors 445-174463-6-ND
4.7µH Shielded Wirewound Inductor 1.7A 196.7mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.7A 196.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174463-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174463-1-ND
Fixed Inductors 445-174463-1-ND
4.7µH Shielded Wirewound Inductor 1.7A 196.7mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.7A 196.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Wirewound, 4.7Uh, 1.7A, 20%; Inductance Tdk - 84Y6568 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 4.7Uh, 1.7A, 20%; Inductance Tdk
84Y6568
Inductor, Wirewound, 4.7Uh, 1.7A, 20%; Inductance Tdk 84Y6568
INDUCTOR, WIREWOUND, 4.7UH, 1.7A, 20%; Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:SPM-LR Series; DC Resistance Max:0.1966ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 4.7UH, 1.7A, 20%; Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):3.3A; Product Range:SPM-LR Series; DC Resistance Max:0.1966ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM4012T-4R7M-LR 1101594-SPM4012T-4R7M-LR 445-174463-2-ND 84Y6568
Product Name 4.7UH 1.7A 196.7 MOHM Inductor and Choke Fixed Inductors - SPM4012T-4R7M-LR Fixed Inductors Inductor, Wirewound, 4.7Uh, 1.7A, 20%; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound
Core Material Metal Drum Core, Wirewound
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2280-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers