TDK U.S.A. Corporation Fixed Inductors SPM4012T-2R2M-CA02

Description
2.2µH Shielded Wirewound Inductor 2.9A 94.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.9A 94.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPM4012T-2R2M-CA02-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM4012T-2R2M-CA02-ND
Fixed Inductors SPM4012T-2R2M-CA02-ND
2.2µH Shielded Wirewound Inductor 2.9A 94.3mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.9A 94.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SPM4012T-2R2M-CA02-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N3 0402DC-5N3XJRW , 0402DC-5N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8103 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Common Mode Chokes - 486-5701-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers