TDK Corporation Fixed Inductors SPM4012T-1R5M

Description
1.5µH Shielded Wirewound Inductor 3.5A 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 3.5A 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15778-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15778-2-ND
Fixed Inductors 445-15778-2-ND
1.5µH Shielded Wirewound Inductor 3.5A 70mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.5A 70mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5UH 3.5A 70 MOHM Inductor and Choke - 71-SPM4012T-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 3.5A 70 MOHM Inductor and Choke
71-SPM4012T-1R5M
SMD 1.5UH 3.5A 70 MOHM Inductor and Choke 71-SPM4012T-1R5M
FIXED IND 1.5UH 3.5A 70 MOHM SMD Product overview: SPM4012T-1R5M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.5A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.5A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 3.5A 70 MOHM SMD Product overview: SPM4012T-1R5M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.5A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.5A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SPM4012T-1R5M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM4012T-1R5M
Fixed Inductors SPM4012T-1R5M
FIXED IND 1.5UH 3.5A 70 MOHM SMD

FIXED IND 1.5UH 3.5A 70 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15778-2-ND 71-SPM4012T-1R5M SPM4012T-1R5M
Product Name Fixed Inductors SMD 1.5UH 3.5A 70 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1200 microH
View Details
Fixed Inductors - DSH-14-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details