TDK Corporation Fixed Inductors SPM4012T-1R0M

Description
1µH Shielded Wirewound Inductor 4.3A 45mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 4.3A 45mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15777-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15777-2-ND
Fixed Inductors 445-15777-2-ND
1µH Shielded Wirewound Inductor 4.3A 45mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 4.3A 45mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 4.3A 45 MOHM Inductor and Choke - 71-SPM4012T-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 4.3A 45 MOHM Inductor and Choke
71-SPM4012T-1R0M
SMD 1UH 4.3A 45 MOHM Inductor and Choke 71-SPM4012T-1R0M
FIXED IND 1UH 4.3A 45 MOHM SMD Product overview: SPM4012T-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.3A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.3A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 4.3A 45 MOHM SMD Product overview: SPM4012T-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.3A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.3A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15777-2-ND 71-SPM4012T-1R0M
Product Name Fixed Inductors SMD 1UH 4.3A 45 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details