TDK U.S.A. Corporation SMD 1UH 4.3A 45 MOHM Inductor and Choke SPM4012T-1R0M-CA

Description
FIXED IND 1UH 4.3A 45 MOHM SMD Product overview: SPM4012T-1R0M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.3A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.3A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-1R0M-CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 4.3A 45 MOHM SMD Product overview: SPM4012T-1R0M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.3A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.3A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-1R0M-CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 4.3A 45 MOHM Inductor and Choke - 71-SPM4012T-1R0M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 4.3A 45 MOHM Inductor and Choke
71-SPM4012T-1R0M-CA
SMD 1UH 4.3A 45 MOHM Inductor and Choke 71-SPM4012T-1R0M-CA
FIXED IND 1UH 4.3A 45 MOHM SMD Product overview: SPM4012T-1R0M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.3A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.3A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-1R0M-CA can be used for catalog matching and distributor lookup.

FIXED IND 1UH 4.3A 45 MOHM SMD Product overview: SPM4012T-1R0M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.3A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.3A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-1R0M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM4012T-1R0M-CA
806808-SPM4012T-1R0M-CA
Fixed Inductors - SPM4012T-1R0M-CA 806808-SPM4012T-1R0M-CA
Manufacturer: TDK Corporation Win Source Part Number: 806808-SPM4012T-1R0M -CA Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 4.8A DC Resistance (DCR): 45mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 806808-SPM4012T-1R0M-CA
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 4.8A
DC Resistance (DCR): 45mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 445-172931-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172931-2-ND
Fixed Inductors 445-172931-2-ND
1µH Shielded Wirewound Inductor 4.3A 45mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 4.3A 45mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM4012T-1R0M-CA 806808-SPM4012T-1R0M-CA 445-172931-2-ND
Product Name SMD 1UH 4.3A 45 MOHM Inductor and Choke Fixed Inductors - SPM4012T-1R0M-CA Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 39000 microH
Lead Style Radial; Radial
View Details