TDK U.S.A. Corporation Fixed Inductors SPM3020T-R47M-CA

Description
470nH Shielded Wirewound Inductor 4.8A 28.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 4.8A 28.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPM3020T-R47M-CA-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM3020T-R47M-CA-ND
Fixed Inductors SPM3020T-R47M-CA-ND
470nH Shielded Wirewound Inductor 4.8A 28.9mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 4.8A 28.9mOhm Max Nonstandard

Buy Now Datasheet
4.8A 28.9MOHM Inductor and Choke - 71-SPM3020T-R47M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.8A 28.9MOHM Inductor and Choke
71-SPM3020T-R47M-CA
4.8A 28.9MOHM Inductor and Choke 71-SPM3020T-R47M-CA
FIXED IND 470NH 4.8A 28.9MOHM SM Product overview: SPM3020T-R47M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8A, 28.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.8A, 28.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3020T-R47M-CA can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4.8A 28.9MOHM SM Product overview: SPM3020T-R47M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8A, 28.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.8A, 28.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3020T-R47M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM3020T-R47M-CA
807084-SPM3020T-R47M-CA
Fixed Inductors - SPM3020T-R47M-CA 807084-SPM3020T-R47M-CA
Manufacturer: TDK Corporation Win Source Part Number: 807084-SPM3020T-R47M -CA Packaging: Bulk Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 6.7A DC Resistance (DCR): 28.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.8A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 807084-SPM3020T-R47M-CA
Packaging: Bulk
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 6.7A
DC Resistance (DCR): 28.9mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.8A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SPM3020T-R47M-CA-ND 71-SPM3020T-R47M-CA 807084-SPM3020T-R47M-CA
Product Name Fixed Inductors 4.8A 28.9MOHM Inductor and Choke Fixed Inductors - SPM3020T-R47M-CA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers