TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors SPM3020T-1R0M

Description
Win Source Part Number: 1272659-SPM3020T-1R0 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 42.2mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-172358-1,445-172 358-2,445-172358-6 Product Status: Last Time Buy Current - Saturation (Isat): 4.7A
Request a Quote Datasheet
Description
Win Source Part Number: 1272659-SPM3020T-1R0 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 42.2mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-172358-1,445-172 358-2,445-172358-6 Product Status: Last Time Buy Current - Saturation (Isat): 4.7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272659-SPM3020T-1R0M
Inductors, Coils, Chokes - Fixed Inductors 1272659-SPM3020T-1R0M
Win Source Part Number: 1272659-SPM3020T-1R0 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 42.2mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-172358-1,445-172 358-2,445-172358-6 Product Status: Last Time Buy Current - Saturation (Isat): 4.7A

Win Source Part Number: 1272659-SPM3020T-1R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 42.2mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.8 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-172358-1,445-172358-2,445-172358-6
Product Status: Last Time Buy
Current - Saturation (Isat): 4.7A

Buy Now Datasheet
SMD 1UH 3.8A 42.2 MOHM Inductor and Choke - 71-SPM3020T-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.8A 42.2 MOHM Inductor and Choke
71-SPM3020T-1R0M
SMD 1UH 3.8A 42.2 MOHM Inductor and Choke 71-SPM3020T-1R0M
FIXED IND 1UH 3.8A 42.2 MOHM SMD Product overview: SPM3020T-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.8A, 42.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.8A, 42.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3020T-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.8A 42.2 MOHM SMD Product overview: SPM3020T-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.8A, 42.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.8A, 42.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3020T-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-172358-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172358-2-ND
Fixed Inductors 445-172358-2-ND
1µH Shielded Wirewound Inductor 3.8A 42.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.8A 42.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172358-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172358-1-ND
Fixed Inductors 445-172358-1-ND
1µH Shielded Wirewound Inductor 3.8A 42.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.8A 42.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1272659-SPM3020T-1R0M 71-SPM3020T-1R0M 445-172358-2-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 3.8A 42.2 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers