TDK Corporation SMD 4.7UH 1.3A 270MOHM Inductor and Choke SPM3012T-4R7M

Description
FIXED IND 4.7UH 1.3A 270MOHM SMD Product overview: SPM3012T-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.3A, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.3A, 270MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 1.3A 270MOHM SMD Product overview: SPM3012T-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.3A, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.3A, 270MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 1.3A 270MOHM Inductor and Choke - 71-SPM3012T-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.3A 270MOHM Inductor and Choke
71-SPM3012T-4R7M
SMD 4.7UH 1.3A 270MOHM Inductor and Choke 71-SPM3012T-4R7M
FIXED IND 4.7UH 1.3A 270MOHM SMD Product overview: SPM3012T-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.3A, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.3A, 270MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.3A 270MOHM SMD Product overview: SPM3012T-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.3A, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.3A, 270MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM3012T-4R7M
795309-SPM3012T-4R7M
Fixed Inductors - SPM3012T-4R7M 795309-SPM3012T-4R7M
Manufacturer: TDK Corporation Win Source Part Number: 795309-SPM3012T-4R7M Series: SPM Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1.3A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Material - Core: Metal Current - Saturation: 1.5A Test Frequency: 100kHz Family Name: SPM Categories: Inductors, Coils, Chokes DC Resistance (DCR): 270 mOhm Max Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) Height - Seated (Maximum): 0.051" (1.30mm) Alternative Parts (Cross-Reference): ML412PJB472MLC; LPS3015-472MLD; ML412PJB472MLN; LPS3015-472MLB; Introduction Date: May 20, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 795309-SPM3012T-4R7M
Series: SPM
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 1.3A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 1.5A
Test Frequency: 100kHz
Family Name: SPM
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 270 mOhm Max
Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
Height - Seated (Maximum): 0.051" (1.30mm)
Alternative Parts (Cross-Reference): ML412PJB472MLC; LPS3015-472MLD; ML412PJB472MLN; LPS3015-472MLB;
Introduction Date: May 20, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-8932-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8932-2-ND
Fixed Inductors 445-8932-2-ND
4.7µH Shielded Wirewound Inductor 1.3A 270mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.3A 270mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-8932-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8932-1-ND
Fixed Inductors 445-8932-1-ND
4.7µH Shielded Wirewound Inductor 1.3A 270mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.3A 270mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPM3012T-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM3012T-4R7M
Fixed Inductors SPM3012T-4R7M
FIXED IND 4.7UH 1.3A 270MOHM SMD

FIXED IND 4.7UH 1.3A 270MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM3012T-4R7M 795309-SPM3012T-4R7M 445-8932-2-ND SPM3012T-4R7M
Product Name SMD 4.7UH 1.3A 270MOHM Inductor and Choke Fixed Inductors - SPM3012T-4R7M Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-12D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details