FIXED IND 2.2UH 2.2A 115MOHM SMD Product overview: SPM3012T-2R2M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.2A, 115MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.2A, 115MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-2R2M-CA can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 804642-SPM3012T-2R2M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 2.5A
DC Resistance (DCR): 115mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A
Inductance Frequency - Test: 100kHz
2.2µH Shielded Wirewound Inductor 2.2A 115mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SPM3012T-2R2M-CA | 804642-SPM3012T-2R2M-CA | 445-172928-2-ND |
| Product Name | SMD 2.2UH 2.2A 115MOHM Inductor and Choke | Fixed Inductors - SPM3012T-2R2M-CA | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Inductance Range | 2.2 microH | 2.2 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |