TDK Corporation 1.5UH 2.9A 81.4MOHM Inductor and Choke SPM3012T-1R5M-LR

Description
FIXED IND 1.5UH 2.9A 81.4MOHM SM Product overview: SPM3012T-1R5M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 2.9A, 81.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 2.9A, 81.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-1R5M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2.9A 81.4MOHM SM Product overview: SPM3012T-1R5M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 2.9A, 81.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 2.9A, 81.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-1R5M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5UH 2.9A 81.4MOHM Inductor and Choke - 71-SPM3012T-1R5M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 2.9A 81.4MOHM Inductor and Choke
71-SPM3012T-1R5M-LR
1.5UH 2.9A 81.4MOHM Inductor and Choke 71-SPM3012T-1R5M-LR
FIXED IND 1.5UH 2.9A 81.4MOHM SM Product overview: SPM3012T-1R5M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 2.9A, 81.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 2.9A, 81.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-1R5M-LR can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.9A 81.4MOHM SM Product overview: SPM3012T-1R5M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 2.9A, 81.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 2.9A, 81.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-1R5M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SPM3012T-1R5M-LR - 795307-SPM3012T-1R5M-LR - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SPM3012T-1R5M-LR
795307-SPM3012T-1R5M-LR
Fixed Inductors - SPM3012T-1R5M-LR 795307-SPM3012T-1R5M-LR
Manufacturer: TDK Corporation Win Source Part Number: 795307-SPM3012T-1R5M -LR Series: SPM-LR Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 2.9A Shielding: Shielded Inductance: 1.5μH Mounting: SMD Tolerance: ±20% Material - Core: Metal Current - Saturation: 4.3A Test Frequency: 100kHz Family Name: SPM-LR Categories: Inductors, Coils, Chokes DC Resistance (DCR): 81.4 mOhm Max Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) Height - Seated (Maximum): 0.047" (1.20mm) Alternative Parts (Cross-Reference): LPS3015-152MLB; LPS3015-152MLD; 3621A1R5MT; 1071AS-1R5N; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 795307-SPM3012T-1R5M-LR
Series: SPM-LR
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 2.9A
Shielding: Shielded
Inductance: 1.5μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 4.3A
Test Frequency: 100kHz
Family Name: SPM-LR
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 81.4 mOhm Max
Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Alternative Parts (Cross-Reference): LPS3015-152MLB; LPS3015-152MLD; 3621A1R5MT; 1071AS-1R5N;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-174442-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174442-2-ND
Fixed Inductors 445-174442-2-ND
1.5µH Shielded Wirewound Inductor 2.9A 81.4mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.9A 81.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174442-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174442-1-ND
Fixed Inductors 445-174442-1-ND
1.5µH Shielded Wirewound Inductor 2.9A 81.4mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.9A 81.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174442-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174442-6-ND
Fixed Inductors 445-174442-6-ND
1.5µH Shielded Wirewound Inductor 2.9A 81.4mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.9A 81.4mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 1233125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1233125
Surface Mount Inductors 1233125
TDK SPM3012T-1R5M-LR

TDK SPM3012T-1R5M-LR

Supplier's Site
Surface Mount Inductors - 1246981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1246981
Surface Mount Inductors 1246981
TDK SPM3012T-1R5M-LR

TDK SPM3012T-1R5M-LR

Supplier's Site
Inductor, Shielded, 1.5Uh, 2.9A, 20%; Inductance Tdk - 84Y6548 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 2.9A, 20%; Inductance Tdk
84Y6548
Inductor, Shielded, 1.5Uh, 2.9A, 20%; Inductance Tdk 84Y6548
INDUCTOR, SHIELDED, 1.5UH, 2.9A, 20%; Inductance:1.5µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):4.3A; Product Range:SPM-LR Series; DC Resistance Max:0.0814ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 2.9A, 20%; Inductance:1.5µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):4.3A; Product Range:SPM-LR Series; DC Resistance Max:0.0814ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM3012T-1R5M-LR 795307-SPM3012T-1R5M-LR 445-174442-2-ND 1233125 84Y6548
Product Name 1.5UH 2.9A 81.4MOHM Inductor and Choke Fixed Inductors - SPM3012T-1R5M-LR Fixed Inductors Surface Mount Inductors Inductor, Shielded, 1.5Uh, 2.9A, 20%; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data