470nH Shielded Wirewound Inductor 5.1A 27.7mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 5.1A 27.7mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 5.1A 27.7mOhm Max Nonstandard
INDUCTOR, 0.47UH, SHIELDED, 5.1A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-175098-1-ND | 66AH7107 |
| Product Name | Fixed Inductors | Inductor, 0.47Uh, Shielded, 5.1A Rohs Compliant Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |