TDK U.S.A. Corporation 4.7UH 14A 0.0071OHM Inductor and Choke SPM12565VT-4R7M-D

Description
FIXED IND 4.7UH 14A 0.0071OHM SM Product overview: SPM12565VT-4R7M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 14A, 0.0071OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 14A, 0.0071OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM12565VT-4R7M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 14A 0.0071OHM SM Product overview: SPM12565VT-4R7M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 14A, 0.0071OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 14A, 0.0071OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM12565VT-4R7M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 14A 0.0071OHM Inductor and Choke - 71-SPM12565VT-4R7M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 14A 0.0071OHM Inductor and Choke
71-SPM12565VT-4R7M-D
4.7UH 14A 0.0071OHM Inductor and Choke 71-SPM12565VT-4R7M-D
FIXED IND 4.7UH 14A 0.0071OHM SM Product overview: SPM12565VT-4R7M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 14A, 0.0071OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 14A, 0.0071OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM12565VT-4R7M-D can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 14A 0.0071OHM SM Product overview: SPM12565VT-4R7M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 14A, 0.0071OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 14A, 0.0071OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM12565VT-4R7M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-SPM12565VT-4R7M-DCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 14A 7.1mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 14A 7.1mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM12565VT-4R7M-DTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 14A 7.1mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 14A 7.1mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM12565VT-4R7M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 14A 7.1mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 14A 7.1mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272501-SPM12565VT-4R7M-D
Inductors, Coils, Chokes - Fixed Inductors 1272501-SPM12565VT-4R7M-D
Win Source Part Number: 1272501-SPM12565VT-4 R7M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 7.1mOhm Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.512" L x 0.492" W (13.00mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 14 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-SPM12565VT-4R7M- DCT,445-SPM12565VT-4 R7M-DTR,445-SPM12565 VT-4R7M-DDKR Current - Saturation (Isat): 22.2A

Win Source Part Number: 1272501-SPM12565VT-4R7M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 7.1mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.512" L x 0.492" W (13.00mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 14 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-SPM12565VT-4R7M-DCT,445-SPM12565VT-4R7M-DTR,445-SPM12565VT-4R7M-DDKR
Current - Saturation (Isat): 22.2A

Buy Now Datasheet
Pow Inductor, Aec-Q200, 4.7Uh, Shld/30.1A Rohs Compliant Tdk - 29AK8023 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 4.7Uh, Shld/30.1A Rohs Compliant Tdk
29AK8023
Pow Inductor, Aec-Q200, 4.7Uh, Shld/30.1A Rohs Compliant Tdk 29AK8023
POW INDUCTOR, AEC-Q200, 4.7UH, SHLD/30.1A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 4.7UH, SHLD/30.1A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - SPM12565VT-4R7M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM12565VT-4R7M-D
Fixed Inductors SPM12565VT-4R7M-D
FIXED IND 4.7UH 14A 0.0071OHM SM

FIXED IND 4.7UH 14A 0.0071OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM12565VT-4R7M-D 445-SPM12565VT-4R7M-DCT-ND 1272501-SPM12565VT-4R7M-D 29AK8023 SPM12565VT-4R7M-D
Product Name 4.7UH 14A 0.0071OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Pow Inductor, Aec-Q200, 4.7Uh, Shld/30.1A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal Composite
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567587 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.2500 ohms
View Details
Automotive 0.082uH 150MHz 0.4A Inductor and Choke - 71-0603CS-82NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0820 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-3157-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details