FIXED IND 68UH 3.7A 162.87 MOHM Product overview: SPM10054T-680M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 3.7A, 162.87 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 3.7A, 162.87 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10054T-680M-HZ
68µH Shielded Wirewound Inductor 3.7A 162.87mOhm Max Nonstandard
68µH Shielded Wirewound Inductor 3.7A 162.87mOhm Max Nonstandard
68µH Shielded Wirewound Inductor 3.7A 162.87mOhm Max Nonstandard
Win Source Part Number: 1272565-SPM10054T-68
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-HZ
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 162.87mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.421" L x 0.394" W (10.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.7 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-180256-6,445-180
Current - Saturation (Isat): 1.7A
68uH ±20% 1.7A SMD Power Inductors ROHS
INDUCTOR, AEC-Q200, 68UH, SHIELDED, 3.7A; Inductance:68µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-SPM10054T-680M-HZ | 445-180256-2-ND | 1272565-SPM10054T-680M-HZ | SPM10054T-680M-HZ | 28AH5216 |
| Product Name | 68UH 3.7A 162.87 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, Aec-Q200, 68Uh, Shielded, 3.7A; Inductance Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |||
| Core Material | Metal | Drum Core, Wirewound | |||
| Inductance Range | 68 microH | 68 microH | 68 microH | 68 microH |