TDK U.S.A. Corporation Fixed Inductors SPM10040T-R36M170

Description
360nH Shielded Wirewound Inductor 17A 1.1mOhm Nonstandard
Request a Quote Datasheet
Description
360nH Shielded Wirewound Inductor 17A 1.1mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3603-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3603-2-ND
Fixed Inductors 445-3603-2-ND
360nH Shielded Wirewound Inductor 17A 1.1mOhm Nonstandard

360nH Shielded Wirewound Inductor 17A 1.1mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-3603-2-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-75N 026011C-75NXJRW , 026011C-75NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 237-AX02-306R4-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 486-5697-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details