TDK-Lambda Americas Inc., High Power Division Fixed Inductors SPM10040T-220M

Description
22µH Shielded Wirewound Inductor 3.6A 79mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 3.6A 79mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175131-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175131-1-ND
Fixed Inductors 445-175131-1-ND
22µH Shielded Wirewound Inductor 3.6A 79mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 3.6A 79mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175131-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175131-6-ND
Fixed Inductors 445-175131-6-ND
22µH Shielded Wirewound Inductor 3.6A 79mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 3.6A 79mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175131-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175131-2-ND
Fixed Inductors 445-175131-2-ND
22µH Shielded Wirewound Inductor 3.6A 79mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 3.6A 79mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, Shielded, 3.6A Rohs Compliant Tdk - 66AH7103 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 3.6A Rohs Compliant Tdk
66AH7103
Inductor, 22Uh, Shielded, 3.6A Rohs Compliant Tdk 66AH7103
INDUCTOR, 22UH, SHIELDED, 3.6A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SHIELDED, 3.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175131-1-ND 66AH7103
Product Name Fixed Inductors Inductor, 22Uh, Shielded, 3.6A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8119-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details