TDK Corporation Kits - Capacitor Kits SOFT E1 KIT

Description
Win Source Part Number: 1243357-SOFT E1 KIT Category: Kits>Capacitor Kits Series: C Features: Soft Termination Applications: Boardflex Sensitive Standard Package: 1 Tolerance: ±20% Voltage - Rated: 25 ~ 630V Kit Type: Ceramic Capacitance Range: 0.01µF ~ 10µF Mounting Type: Surface Mount, MLCC ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-8925-KIT,7053595 ,Q7053595 Product Status: Not For New Designs Quantity: 180 Pieces (18 Values - 10 Each) Packages Included: 0805 ~ 2220 (2012 ~ 5750 Metric)
Request a Quote Datasheet
Description
Win Source Part Number: 1243357-SOFT E1 KIT Category: Kits>Capacitor Kits Series: C Features: Soft Termination Applications: Boardflex Sensitive Standard Package: 1 Tolerance: ±20% Voltage - Rated: 25 ~ 630V Kit Type: Ceramic Capacitance Range: 0.01µF ~ 10µF Mounting Type: Surface Mount, MLCC ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-8925-KIT,7053595 ,Q7053595 Product Status: Not For New Designs Quantity: 180 Pieces (18 Values - 10 Each) Packages Included: 0805 ~ 2220 (2012 ~ 5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kits - Capacitor Kits - 1243357-SOFT E1 KIT - Win Source Electronics
Laguna Hills, CA, United States
Kits - Capacitor Kits
1243357-SOFT E1 KIT
Kits - Capacitor Kits 1243357-SOFT E1 KIT
Win Source Part Number: 1243357-SOFT E1 KIT Category: Kits>Capacitor Kits Series: C Features: Soft Termination Applications: Boardflex Sensitive Standard Package: 1 Tolerance: ±20% Voltage - Rated: 25 ~ 630V Kit Type: Ceramic Capacitance Range: 0.01µF ~ 10µF Mounting Type: Surface Mount, MLCC ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-8925-KIT,7053595 ,Q7053595 Product Status: Not For New Designs Quantity: 180 Pieces (18 Values - 10 Each) Packages Included: 0805 ~ 2220 (2012 ~ 5750 Metric)

Win Source Part Number: 1243357-SOFT E1 KIT
Category: Kits>Capacitor Kits
Series: C
Features: Soft Termination
Applications: Boardflex Sensitive
Standard Package: 1
Tolerance: ±20%
Voltage - Rated: 25 ~ 630V
Kit Type: Ceramic
Capacitance Range: 0.01µF ~ 10µF
Mounting Type: Surface Mount, MLCC
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-8925-KIT,7053595,Q7053595
Product Status: Not For New Designs
Quantity: 180 Pieces (18 Values - 10 Each)
Packages Included: 0805 ~ 2220 (2012 ~ 5750 Metric)

Buy Now
Singapore, Singapore
0.01UF 10UF Capacitor
651-SOFT E1 KIT
0.01UF 10UF Capacitor 651-SOFT E1 KIT
CAP KIT CER 0.01UF-10UF 180PCS Product overview: SOFT E1 KIT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01UF, 10UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01UF, 10UF, Capacitor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 651-SOFT E1 KIT can be used for catalog matching and distributor lookup.

CAP KIT CER 0.01UF-10UF 180PCS Product overview: SOFT E1 KIT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01UF, 10UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01UF, 10UF, Capacitor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 651-SOFT E1 KIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1243357-SOFT E1 KIT 651-SOFT E1 KIT
Product Name Kits - Capacitor Kits 0.01UF 10UF Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 to 10 microF
Capacitance Tolerance 20 (+/- %)
WVDC 25 to 630 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details