Win Source Part Number: 1242778-SNE1B128GTXD
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SNE1B
Type: SATA III
Standard Package: 1
Current - Max: 385mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 128GB
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 80.00mm x 22.00mm
Form Factor: M.2 Module
ECCN: 3A991B1A
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 340MB/s
Speed - Write: 105MB/s
Mfr: TDK Corporation
Other Names: 445-181933
Solid State Drive (SSD) FLASH - NAND (SLC) 128GB SATA III M.2 Module 3.3V
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | SNE1B128GTXDWBA0SSA0 | 445-181933-ND |
| Product Name | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Device Type | Solid State Drive | |
| Interface | SATA III | |
| Mounting Options | M.2 Module | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |