For maximum performance for the ultimate system. The Corsair Force Series Solid-State Drive product line offers the highest performance in Read/Write speeds of up to a maximum read speed of 285MB/s and write speed of 275MB/s. If speed is what you are looking for and what you expect from your performance or gaming system the Corsair Force Series SSD’s are the perfect choice.
Based on the SandForce controller, the Corsair Force Series SSD’s are the ultimate performance drive. Your system will start-up faster, applications and games will load quicker and you will see a huge improvement in overall system responsiveness. The Corsair Force Series SSD is the ultimate SSD for your demanding storage requirements.
Fast Performance — Games, applications and files load faster, while your system is more responsive
Compatible — Proven technology with installations on tens of thousands of systems worldwide
Flexible use — 2.5" form factor for your notebook or netbook needs, or use with included 3.5" bracket for your desktop computer
Silent operation — No moving parts means zero noise and high reliability
Low Power — Extend battery life for notebook and netbook users
Reliable — Over 1,000,000 hours mean time between failures
Backed by Corsair — A respected name with a passion for great service and support
F60A Features
Maximum sequential read speed 280 MB/second
Maximum sequential write speed 270 MB/second
Random 4K write performance of 50,000 IOPS (4K aligned)
Latest generation SandForce controller and MLC NAND flash for fast performance
Internal SATA II connectivity
TRIM support (O/S support required)
No moving parts for increased durability and reliability and quieter operations over standard hard disk drives
Decreased power usage for increased notebook or netbook battery life
2.5" form factor for your portable computer needs
Included 2.5" to 3.5" bracket for installation on your desktop computer
Three year warranty
For maximum performance for the ultimate system. The Corsair Force Series Solid-State Drive product line offers the highest performance in Read/Write speeds of up to a maximum read speed of 285MB/s and write speed of 275MB/s. If speed is what you are looking for and what you expect from your performance or gaming system the Corsair Force Series SSD’s are the perfect choice.
Based on the SandForce controller, the Corsair Force Series SSD’s are the ultimate performance drive. Your system will start-up faster, applications and games will load quicker and you will see a huge improvement in overall system responsiveness. The Corsair Force Series SSD is the ultimate SSD for your demanding storage requirements.
- Fast Performance — Games, applications and files load faster, while your system is more responsive
- Compatible — Proven technology with installations on tens of thousands of systems worldwide
- Flexible use — 2.5" form factor for your notebook or netbook needs, or use with included 3.5" bracket for your desktop computer
- Silent operation — No moving parts means zero noise and high reliability
- Low Power — Extend battery life for notebook and netbook users
- Reliable — Over 1,000,000 hours mean time between failures
- Backed by Corsair — A respected name with a passion for great service and support
F60A Features
- Maximum sequential read speed 280 MB/second
- Maximum sequential write speed 270 MB/second
- Random 4K write performance of 50,000 IOPS (4K aligned)
- Latest generation SandForce controller and MLC NAND flash for fast performance
- Internal SATA II connectivity
- TRIM support (O/S support required)
- No moving parts for increased durability and reliability and quieter operations over standard hard disk drives
- Decreased power usage for increased notebook or netbook battery life
- 2.5" form factor for your portable computer needs
- Included 2.5" to 3.5" bracket for installation on your desktop computer
- Three year warranty