TDK U.S.A. Corporation Solid State Drives (SSDs), Hard Disk Drives (HDDs) SNE1B064GTKDWB00SSA0

Description
Solid State Drive (SSD) FLASH - NAND (pSLC) 64GB SATA III M.2 Module 3.3V
Request a Quote Datasheet
Description
Solid State Drive (SSD) FLASH - NAND (pSLC) 64GB SATA III M.2 Module 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 445-181960-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
445-181960-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 445-181960-ND
Solid State Drive (SSD) FLASH - NAND (pSLC) 64GB SATA III M.2 Module 3.3V

Solid State Drive (SSD) FLASH - NAND (pSLC) 64GB SATA III M.2 Module 3.3V

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SNE1B064GTKDWB00SSA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SNE1B064GTKDWB00SSA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SNE1B064GTKDWB00SSA0
Win Source Part Number: 1242747-SNE1B064GTKD WB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SNE1B Type: SATA III Standard Package: 1 Current - Max: 385mA Memory Type: Solid State Drive (SSD) FLASH - NAND (pSLC) Memory Size: 64GB Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 42.00mm x 22.00mm Form Factor: M.2 Module ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Speed - Read: 345MB/s Speed - Write: 145MB/s Mfr: TDK Corporation Other Names: 445-181960

Win Source Part Number: 1242747-SNE1B064GTKDWB00SSA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SNE1B
Type: SATA III
Standard Package: 1
Current - Max: 385mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (pSLC)
Memory Size: 64GB
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 42.00mm x 22.00mm
Form Factor: M.2 Module
ECCN: 3A991B1A
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 345MB/s
Speed - Write: 145MB/s
Mfr: TDK Corporation
Other Names: 445-181960

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number 445-181960-ND SNE1B064GTKDWB00SSA0
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA III
Mounting Options M.2 Module
Operating Temperature -40 to 185 F (-40 to 85 C)
Capacity 64 GB
Unlock Full Specs
to access all available technical data

Similar Products

2.5” SSD TLC BICS5 512G - 96FD25-S512-AD1 - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
2 suppliers
SD Cards - 1839363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Format Sd
View Details
Specs
Device Type Removable Cartridge Hard Drive
Interface USB
Mounting Options Free Standing
View Details
ReadyNAS 424-High-performance Business Data Storage - RN424 - NETGEAR Inc.
Specs
Interface USB; Gigabit LAN Ports, eSATA Expansion Ports
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
View Details