TDK U.S.A. Corporation 64GB 3.3V Memory IC and Storage Component SNE1B064GTKDCBA0SSA0

Description
SSD 64GB M.2 PSLC SATA III 3.3V Product overview: SNE1B064GTKDCBA0SSA0 from TDK Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64GB, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64GB, 3.3V, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-SNE1B064GTKDCBA0 SSA0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SSD 64GB M.2 PSLC SATA III 3.3V Product overview: SNE1B064GTKDCBA0SSA0 from TDK Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64GB, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64GB, 3.3V, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-SNE1B064GTKDCBA0 SSA0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SNE1B series from TDK is a 3.3V M.2 2242/2280 SATA III SSD for embedded and industrial use, featuring 3D NAND TLC or pSLC flash with a GBDriver GS1 controller. Densities range from 16 GB to 1600 GB in 2280 form. Read speeds reach 345 MByte/sec, write speeds up to 145 MByte/sec. Endurance is 3,000 to 20,000 P/E cycles depending on flash type. Operating temperature is 0°C to +70°C (commercial) or -40°C to +85°C (industrial). Features include DRAM-less design, power fail data safety, global static wear leveling, SMART, NCQ, TRIM, and AES-256 encryption with TCG-OPAL option. The 75-pin edge B & M key connector supports SATA 3.1. MTBF is ≥ 2,500,000 hours. Shock is 1500G/0.5ms, vibration 20G/10-2000Hz. Data retention is 1 year at life end, 10 years at life begin.

Datasheet Summary
Powered by GS/AI

The SNE1B series from TDK is a 3.3V M.2 2242/2280 SATA III SSD for embedded and industrial use, featuring 3D NAND TLC or pSLC flash with a GBDriver GS1 controller. Densities range from 16 GB to 1600 GB in 2280 form. Read speeds reach 345 MByte/sec, write speeds up to 145 MByte/sec. Endurance is 3,000 to 20,000 P/E cycles depending on flash type. Operating temperature is 0°C to +70°C (commercial) or -40°C to +85°C (industrial). Features include DRAM-less design, power fail data safety, global static wear leveling, SMART, NCQ, TRIM, and AES-256 encryption with TCG-OPAL option. The 75-pin edge B & M key connector supports SATA 3.1. MTBF is ≥ 2,500,000 hours. Shock is 1500G/0.5ms, vibration 20G/10-2000Hz. Data retention is 1 year at life end, 10 years at life begin.

Suppliers

Company
Product
Description
Supplier Links
64GB 3.3V Memory IC and Storage Component - 503-SNE1B064GTKDCBA0SSA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64GB 3.3V Memory IC and Storage Component
503-SNE1B064GTKDCBA0SSA0
64GB 3.3V Memory IC and Storage Component 503-SNE1B064GTKDCBA0SSA0
SSD 64GB M.2 PSLC SATA III 3.3V Product overview: SNE1B064GTKDCBA0SSA0 from TDK Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64GB, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64GB, 3.3V, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-SNE1B064GTKDCBA0 SSA0 can be used for catalog matching and distributor lookup.

SSD 64GB M.2 PSLC SATA III 3.3V Product overview: SNE1B064GTKDCBA0SSA0 from TDK Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64GB, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64GB, 3.3V, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-SNE1B064GTKDCBA0SSA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 503-SNE1B064GTKDCBA0SSA0
Product Name 64GB 3.3V Memory IC and Storage Component
Memory Category Flash; Solid State Drive (SSD) FLASH - NAND (pSLC)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - S25FL116K0XMFIQ13-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers