TDK U.S.A. Corporation Solid State Drives (SSDs), Hard Disk Drives (HDDs) SNE1B032GTXDCB00SSA0

Description
Solid State Drive (SSD) FLASH - NAND (SLC) 32GB SATA III M.2 Module 3.3V
Request a Quote Datasheet
Description
Solid State Drive (SSD) FLASH - NAND (SLC) 32GB SATA III M.2 Module 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SNE1B032GTXDCB00SSA0-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SNE1B032GTXDCB00SSA0-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SNE1B032GTXDCB00SSA0-ND
Solid State Drive (SSD) FLASH - NAND (SLC) 32GB SATA III M.2 Module 3.3V

Solid State Drive (SSD) FLASH - NAND (SLC) 32GB SATA III M.2 Module 3.3V

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SNE1B032GTXDCB00SSA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SNE1B032GTXDCB00SSA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SNE1B032GTXDCB00SSA0
Win Source Part Number: 1242753-SNE1B032GTXD CB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SNE1B Type: SATA III Standard Package: 1 Current - Max: 385mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 32GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 42.00mm x 22.00mm Form Factor: M.2 Module ECCN: 3A991B1A Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Speed - Read: 340MB/s Speed - Write: 105MB/s Mfr: TDK Corporation

Win Source Part Number: 1242753-SNE1B032GTXDCB00SSA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SNE1B
Type: SATA III
Standard Package: 1
Current - Max: 385mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 32GB
Voltage - Supply: 3.3V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 42.00mm x 22.00mm
Form Factor: M.2 Module
ECCN: 3A991B1A
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 340MB/s
Speed - Write: 105MB/s
Mfr: TDK Corporation

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number SNE1B032GTXDCB00SSA0-ND SNE1B032GTXDCB00SSA0
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA III
Mounting Options M.2 Module
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 32 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25V4-1TDSDE-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Hard Drives - 1441020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Media Format Hdd
Interface USB; Usb 3.1
View Details