TDK U.S.A. Corporation Solid State Drives (SSDs), Hard Disk Drives (HDDs) SME3B008GTNDWB00SSA0

Description
Solid State Drive (SSD) FLASH - NAND (SLC) 8GB SATA II mSATA 3.3V
Request a Quote Datasheet
Description
Solid State Drive (SSD) FLASH - NAND (SLC) 8GB SATA II mSATA 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 445-181950-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
445-181950-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 445-181950-ND
Solid State Drive (SSD) FLASH - NAND (SLC) 8GB SATA II mSATA 3.3V

Solid State Drive (SSD) FLASH - NAND (SLC) 8GB SATA II mSATA 3.3V

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SME3B008GTNDWB00SSA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SME3B008GTNDWB00SSA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SME3B008GTNDWB00SSA0
Win Source Part Number: 1242786-SME3B008GTND WB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SME3B Type: SATA II Package: Box Standard Package: 1 Current - Max: 365mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 8GB Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 50.80mm x 29.85mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Speed - Read: 105MB/s Speed - Write: 60MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation Other Names: 445-181950

Win Source Part Number: 1242786-SME3B008GTNDWB00SSA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SME3B
Type: SATA II
Package: Box
Standard Package: 1
Current - Max: 365mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 8GB
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 50.80mm x 29.85mm
Form Factor: mSATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 105MB/s
Speed - Write: 60MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation
Other Names: 445-181950

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number 445-181950-ND SME3B008GTNDWB00SSA0
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA II
Mounting Options mSATA
Operating Temperature -40 to 185 F (-40 to 85 C)
Capacity 8 GB
Unlock Full Specs
to access all available technical data

Similar Products

APACER M.2 2280 SATA 128GB TLC -25°C ~ +85 °C - 96FD80-S128-AH - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
Hard Drives - 2677852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Mounting Options Integrally Mounted
View Details
Hard Drives - 358897 - RS Components, Ltd.
Verbatim Corporation
Specs
Device Type Hard Drive
Mounting Options Free Standing
Length 4.58 inch (116 mm)
View Details
 - 80-pin Ultra-3 SCSI - Hagiwara Sys-Com Co., Ltd.
Hagiwara Sys-Com Co., Ltd.
Specs
Device Type Solid State Drive
Interface SCSI
Capacity 4 to 64 GB
View Details