Solid State Drive (SSD) FLASH - NAND (MLC) 256GB SATA III mSATA 3.3V
Win Source Part Number: 1242808-SME1B256GTFD
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SME1B
Type: SATA III
Package: Box
Standard Package: 1
Current - Max: 385mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 256GB
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 50.80mm x 29.85mm
Form Factor: mSATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 295MB/s
Speed - Write: 75MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation
Other Names: 445-181946
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | 445-181946-ND | SME1B256GTFDWB00SSA0 |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SATA III | |
| Mounting Options | mSATA | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | |
| Capacity | 256 GB |