The SME1B series is a family of mSATA solid-state drives using SLC, pSLC, or MLC NAND flash, designed for industrial and embedded storage applications. It uses a Serial ATA Revision 3.1 interface with data transfer modes up to 6.0Gbps, a 52-pin edge connector, and dimensions of 50.8 mm x 29.85 mm. The 128GB variant operates with a 3.3 V ± 5% supply, supports read speeds up to 345 MByte/sec and write speeds up to 145 MByte/sec, and offers endurance of 20,000 P/E cycles for MLC. Operating temperatures range from -40°C to +85°C for industrial use and -25°C to +85°C for commercial. It features DRAM-less design, power fail data safety, global static wear leveling, NCQ, TRIM, AES 128/256-bit encryption (on request), and a MTBF of at least 2,000,000 hours.
SSD 128GB MSATA PSLC SATAIII Product overview: SME1B128GTKDCB00SSA0
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-SME1B128GTKDCB00SSA0 |
| Product Name | 128GB Memory IC and Storage Component |
| Memory Category | Flash; Solid State Drive (SSD) FLASH - NAND (pSLC) |