TDK U.S.A. Corporation Solid State Drives (SSDs), Hard Disk Drives (HDDs) SME1B064GTFDWB00SSA0

Description
Solid State Drive (SSD) FLASH - NAND (MLC) 64GB SATA III mSATA 3.3V
Request a Quote Datasheet
Description
Solid State Drive (SSD) FLASH - NAND (MLC) 64GB SATA III mSATA 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 445-181942-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
445-181942-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 445-181942-ND
Solid State Drive (SSD) FLASH - NAND (MLC) 64GB SATA III mSATA 3.3V

Solid State Drive (SSD) FLASH - NAND (MLC) 64GB SATA III mSATA 3.3V

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SME1B064GTFDWB00SSA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SME1B064GTFDWB00SSA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SME1B064GTFDWB00SSA0
Win Source Part Number: 1242800-SME1B064GTFD WB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SME1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 385mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 64GB Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 50.80mm x 29.85mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Speed - Read: 295MB/s Speed - Write: 75MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation Other Names: 445-181942

Win Source Part Number: 1242800-SME1B064GTFDWB00SSA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SME1B
Type: SATA III
Package: Box
Standard Package: 1
Current - Max: 385mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 64GB
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 50.80mm x 29.85mm
Form Factor: mSATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 295MB/s
Speed - Write: 75MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation
Other Names: 445-181942

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number 445-181942-ND SME1B064GTFDWB00SSA0
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA III
Mounting Options mSATA
Operating Temperature -40 to 185 F (-40 to 85 C)
Capacity 64 GB
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Readers - 7873290 - RS Components, Ltd.
Specs
Media Format Microsd, sd
Interface USB; Usb 2.0
Mounting Options Free Standing
View Details
Specs
Device Type Hard Drive
Interface SCSI
Mounting Options Chassis Mount
View Details
Wireless Hard Drives -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Device Type Hard Drive; Solid State Drive
Interface USB; Wireless 802.11 b/g/n
Mounting Options Free Standing
View Details