TDK U.S.A. Corporation Solid State Drives (SSDs), Hard Disk Drives (HDDs) SME1B032GTFDCB00SSA0

Description
Solid State Drive (SSD) FLASH - NAND (MLC) 32GB SATA III mSATA 3.3V
Request a Quote Datasheet
Description
Solid State Drive (SSD) FLASH - NAND (MLC) 32GB SATA III mSATA 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SME1B032GTFDCB00SSA0-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SME1B032GTFDCB00SSA0-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SME1B032GTFDCB00SSA0-ND
Solid State Drive (SSD) FLASH - NAND (MLC) 32GB SATA III mSATA 3.3V

Solid State Drive (SSD) FLASH - NAND (MLC) 32GB SATA III mSATA 3.3V

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SME1B032GTFDCB00SSA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SME1B032GTFDCB00SSA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SME1B032GTFDCB00SSA0
Win Source Part Number: 1242805-SME1B032GTFD CB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SME1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 385mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 32GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 29.85mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Speed - Read: 295MB/s Speed - Write: 75MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation

Win Source Part Number: 1242805-SME1B032GTFDCB00SSA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SME1B
Type: SATA III
Package: Box
Standard Package: 1
Current - Max: 385mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 32GB
Voltage - Supply: 3.3V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 50.80mm x 29.85mm
Form Factor: mSATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 295MB/s
Speed - Write: 75MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number SME1B032GTFDCB00SSA0-ND SME1B032GTFDCB00SSA0
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA III
Mounting Options mSATA
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 32 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C8BV4-2TDEDM-ND - DigiKey
Specs
Interface NVMe
Mounting Options M.2 Module
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
XMC NVM Express® Solid-State Drive (SSD) with Self-Encrypting Drive (SED) Technology - XPort6107 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Device Type Solid State Drive
Media Format Solid-State Drive (SSD)
Capacity 1000 GB
View Details
M. Farris & Associates
Specs
Device Type Hard Drive
Interface ATA
Mounting Options Chassis Mount
View Details