TDK U.S.A. Corporation Fixed Inductors SLF7055T-6R8N2R8-3PF

Description
6.8µH Shielded Wirewound Inductor 2.8A 44.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 2.8A 44.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-4564-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4564-6-ND
Fixed Inductors 445-4564-6-ND
6.8µH Shielded Wirewound Inductor 2.8A 44.2mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.8A 44.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-4564-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4564-1-ND
Fixed Inductors 445-4564-1-ND
6.8µH Shielded Wirewound Inductor 2.8A 44.2mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.8A 44.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-4564-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4564-2-ND
Fixed Inductors 445-4564-2-ND
6.8µH Shielded Wirewound Inductor 2.8A 44.2mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.8A 44.2mOhm Max Nonstandard

Buy Now Datasheet
6.8UH 2.8A 44.2MOHM Inductor and Choke - 71-SLF7055T-6R8N2R8-3PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 2.8A 44.2MOHM Inductor and Choke
71-SLF7055T-6R8N2R8-3PF
6.8UH 2.8A 44.2MOHM Inductor and Choke 71-SLF7055T-6R8N2R8-3PF
FIXED IND 6.8UH 2.8A 44.2MOHM SM Product overview: SLF7055T-6R8N2R8-3PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.8A, 44.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.8A, 44.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7055T-6R8N2R8- 3PF can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 2.8A 44.2MOHM SM Product overview: SLF7055T-6R8N2R8-3PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.8A, 44.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.8A, 44.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7055T-6R8N2R8-3PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors SLF7055T-6R8N2R8-3PF
FIXED IND 6.8UH 2.8A 44.2MOHM SM

FIXED IND 6.8UH 2.8A 44.2MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-4564-6-ND 71-SLF7055T-6R8N2R8-3PF SLF7055T-6R8N2R8-3PF
Product Name Fixed Inductors 6.8UH 2.8A 44.2MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5682-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details