TDK-Lambda Americas Inc., High Power Division Fixed Inductors SLF7045T-681MR20-PF

Description
680µH Shielded Wirewound Inductor 270mA 1.776Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 270mA 1.776Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-2028-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2028-6-ND
Fixed Inductors 445-2028-6-ND
680µH Shielded Wirewound Inductor 270mA 1.776Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 270mA 1.776Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-2028-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2028-2-ND
Fixed Inductors 445-2028-2-ND
680µH Shielded Wirewound Inductor 270mA 1.776Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 270mA 1.776Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-2028-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2028-1-ND
Fixed Inductors 445-2028-1-ND
680µH Shielded Wirewound Inductor 270mA 1.776Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 270mA 1.776Ohm Max Nonstandard

Buy Now Datasheet
680UH 270MA 1.776 OHM Inductor and Choke - 71-SLF7045T-681MR20-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 270MA 1.776 OHM Inductor and Choke
71-SLF7045T-681MR20-PF
680UH 270MA 1.776 OHM Inductor and Choke 71-SLF7045T-681MR20-PF
FIXED IND 680UH 270MA 1.776 OHM Product overview: SLF7045T-681MR20-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 270MA, 1.776 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 270MA, 1.776 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-681MR20- PF can be used for catalog matching and distributor lookup.

FIXED IND 680UH 270MA 1.776 OHM Product overview: SLF7045T-681MR20-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 270MA, 1.776 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 270MA, 1.776 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-681MR20-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Line Ind, 680Uh,200Ma,20%, Full Reel; Inductance Tdk - 91R2458 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 680Uh,200Ma,20%, Full Reel; Inductance Tdk
91R2458
Power Line Ind, 680Uh,200Ma,20%, Full Reel; Inductance Tdk 91R2458
POWER LINE IND, 680UH,200MA,20%, FULL REEL; Inductance:680µH; RMS Current (Irms):270mA; Inductor Construction:Shielde d; Saturation Current (Isat):200mA; Product Range:SLF Series; DC Resistance Max:1.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER LINE IND, 680UH,200MA,20%, FULL REEL; Inductance:680µH; RMS Current (Irms):270mA; Inductor Construction:Shielded; Saturation Current (Isat):200mA; Product Range:SLF Series; DC Resistance Max:1.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 680Uh,200Ma,20%; Inductance Tdk - 90R0723 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 680Uh,200Ma,20%; Inductance Tdk
90R0723
Power Line Ind, 680Uh,200Ma,20%; Inductance Tdk 90R0723
POWER LINE IND, 680UH,200MA,20%; Inductance:680µH; RMS Current (Irms):270mA; Inductor Construction:Shielde d; Saturation Current (Isat):200mA; Product Range:SLF Series; DC Resistance Max:1.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER LINE IND, 680UH,200MA,20%; Inductance:680µH; RMS Current (Irms):270mA; Inductor Construction:Shielded; Saturation Current (Isat):200mA; Product Range:SLF Series; DC Resistance Max:1.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-2028-6-ND 71-SLF7045T-681MR20-PF 91R2458
Product Name Fixed Inductors 680UH 270MA 1.776 OHM Inductor and Choke Power Line Ind, 680Uh,200Ma,20%, Full Reel; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N4 0201DS-7N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details