TDK U.S.A. Corporation Fixed Inductors SLF7045T-3R3M2R5

Description
3.3µH Shielded Wirewound Inductor 2.3A 24mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 2.3A 24mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1199-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1199-2-ND
Fixed Inductors 445-1199-2-ND
3.3µH Shielded Wirewound Inductor 2.3A 24mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.3A 24mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 2.3A 24 MOHM Inductor and Choke - 71-SLF7045T-3R3M2R5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2.3A 24 MOHM Inductor and Choke
71-SLF7045T-3R3M2R5
SMD 3.3UH 2.3A 24 MOHM Inductor and Choke 71-SLF7045T-3R3M2R5
FIXED IND 3.3UH 2.3A 24 MOHM SMD Product overview: SLF7045T-3R3M2R5 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.3A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.3A, 24 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-3R3M2R5 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.3A 24 MOHM SMD Product overview: SLF7045T-3R3M2R5 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.3A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.3A, 24 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-3R3M2R5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SLF7045T-3R3M2R5
933998-SLF7045T-3R3M2R5
Fixed Inductors - SLF7045T-3R3M2R5 933998-SLF7045T-3R3M2R5
Manufacturer: TDK Corporation Win Source Part Number: 933998-SLF7045T-3R3M 2R5 Series: SLF Operating Temperature Range: -40°C ~ 105°C Features: 3.3 µH Shielded Wirewound Inductor 2.3 A 24mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-1199-6, 445-1199-1, SLF7045T3R3M2R5, 445-1199-2

Manufacturer: TDK Corporation
Win Source Part Number: 933998-SLF7045T-3R3M2R5
Series: SLF
Operating Temperature Range: -40°C ~ 105°C
Features: 3.3 µH Shielded Wirewound Inductor 2.3 A 24mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-1199-6, 445-1199-1, SLF7045T3R3M2R5, 445-1199-2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1199-2-ND 71-SLF7045T-3R3M2R5 933998-SLF7045T-3R3M2R5
Product Name Fixed Inductors SMD 3.3UH 2.3A 24 MOHM Inductor and Choke Fixed Inductors - SLF7045T-3R3M2R5
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data