TDK U.S.A. Corporation Fixed Inductors - SLF7045T-220MR90 SLF7045T-220MR90

Description
Manufacturer: TDK Corporation Win Source Part Number: 895357-SLF7045T-220M R90 Series: SLF Operating Temperature Range: -40°C ~ 105°C Features: 22 µH Shielded Wirewound Inductor 1.34 A 73.2mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SLF7045T220MR90, 445-1204-6, 445-1204-1, 445-1204-2
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 895357-SLF7045T-220M R90 Series: SLF Operating Temperature Range: -40°C ~ 105°C Features: 22 µH Shielded Wirewound Inductor 1.34 A 73.2mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SLF7045T220MR90, 445-1204-6, 445-1204-1, 445-1204-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SLF7045T-220MR90
895357-SLF7045T-220MR90
Fixed Inductors - SLF7045T-220MR90 895357-SLF7045T-220MR90
Manufacturer: TDK Corporation Win Source Part Number: 895357-SLF7045T-220M R90 Series: SLF Operating Temperature Range: -40°C ~ 105°C Features: 22 µH Shielded Wirewound Inductor 1.34 A 73.2mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SLF7045T220MR90, 445-1204-6, 445-1204-1, 445-1204-2

Manufacturer: TDK Corporation
Win Source Part Number: 895357-SLF7045T-220MR90
Series: SLF
Operating Temperature Range: -40°C ~ 105°C
Features: 22 µH Shielded Wirewound Inductor 1.34 A 73.2mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SLF7045T220MR90, 445-1204-6, 445-1204-1, 445-1204-2

Buy Now Datasheet
Fixed Inductors - 445-1204-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1204-2-ND
Fixed Inductors 445-1204-2-ND
22µH Shielded Wirewound Inductor 1.34A 73.2mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.34A 73.2mOhm Max Nonstandard

Buy Now Datasheet
22UH 1.34A 73.2MOHM Inductor and Choke - 71-SLF7045T-220MR90 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 1.34A 73.2MOHM Inductor and Choke
71-SLF7045T-220MR90
22UH 1.34A 73.2MOHM Inductor and Choke 71-SLF7045T-220MR90
FIXED IND 22UH 1.34A 73.2MOHM SM Product overview: SLF7045T-220MR90 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.34A, 73.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.34A, 73.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-220MR90 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.34A 73.2MOHM SM Product overview: SLF7045T-220MR90 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.34A, 73.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.34A, 73.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-220MR90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 895357-SLF7045T-220MR90 445-1204-2-ND 71-SLF7045T-220MR90
Product Name Fixed Inductors - SLF7045T-220MR90 Fixed Inductors 22UH 1.34A 73.2MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1359626 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details