680µH Shielded Wirewound Inductor 160mA 3.78Ohm Max Nonstandard
FIXED IND 680UH 160MA 3.78OHM SM Product overview: SLF7032T-681MR16-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 160MA, 3.78OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 160MA, 3.78OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-681MR16-
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-1197-2-ND | 71-SLF7032T-681MR16-2 |
| Product Name | Fixed Inductors | 680UH 160MA 3.78OHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |