TDK U.S.A. Corporation Fixed Inductors SLF7032T-680MR59-2PF

Description
68µH Shielded Wirewound Inductor 590mA 372mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 590mA 372mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-2011-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2011-1-ND
Fixed Inductors 445-2011-1-ND
68µH Shielded Wirewound Inductor 590mA 372mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 590mA 372mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-2011-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2011-6-ND
Fixed Inductors 445-2011-6-ND
68µH Shielded Wirewound Inductor 590mA 372mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 590mA 372mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-2011-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2011-2-ND
Fixed Inductors 445-2011-2-ND
68µH Shielded Wirewound Inductor 590mA 372mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 590mA 372mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 590MA 372MOHM Inductor and Choke - 71-SLF7032T-680MR59-2PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 590MA 372MOHM Inductor and Choke
71-SLF7032T-680MR59-2PF
SMD 68UH 590MA 372MOHM Inductor and Choke 71-SLF7032T-680MR59-2PF
FIXED IND 68UH 590MA 372MOHM SMD Product overview: SLF7032T-680MR59-2PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 590MA, 372MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 590MA, 372MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-680MR59- 2PF can be used for catalog matching and distributor lookup.

FIXED IND 68UH 590MA 372MOHM SMD Product overview: SLF7032T-680MR59-2PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 590MA, 372MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 590MA, 372MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-680MR59-2PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors SLF7032T-680MR59-2PF
FIXED IND 68UH 590MA 372MOHM SMD

FIXED IND 68UH 590MA 372MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SLF7032T-680MR59-2PF
Inductors/Coils/Transformers >> Power Inductors SLF7032T-680MR59-2PF
590mA 68uH ±20% SMD Power Inductors ROHS

590mA 68uH ±20% SMD Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-2011-1-ND 71-SLF7032T-680MR59-2PF SLF7032T-680MR59-2PF SLF7032T-680MR59-2PF
Product Name Fixed Inductors SMD 68UH 590MA 372MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data