FIXED IND 470UH 200MA 2.46OHM SM Product overview: SLF7032T-471MR20-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 200MA, 2.46OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 200MA, 2.46OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-471MR20-
470µH Shielded Wirewound Inductor 200mA 2.46Ohm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 720402-SLF7032T-471M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470μH
Tolerance: ±20%
Material - Core: Ferrite
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.46Ohm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.134" (3.40mm)
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
Current Rating (Amps): 200mA
Inductance Frequency - Test: 1kHz
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SLF7032T-471MR20-2 | 445-1196-2-ND | 720402-SLF7032T-471MR20-2 |
| Product Name | 470UH 200MA 2.46OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - SLF7032T-471MR20-2 |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Inductance Range | 470 microH | 470 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |