TDK U.S.A. Corporation Fixed Inductors SLF7032T-102MR13-2

Description
1mH Shielded Wirewound Inductor 130mA 5.736Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 130mA 5.736Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1198-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1198-2-ND
Fixed Inductors 445-1198-2-ND
1mH Shielded Wirewound Inductor 130mA 5.736Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 130mA 5.736Ohm Max Nonstandard

Buy Now Datasheet
SMD 1MH 130MA 5.736OHM Inductor and Choke - 71-SLF7032T-102MR13-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 130MA 5.736OHM Inductor and Choke
71-SLF7032T-102MR13-2
SMD 1MH 130MA 5.736OHM Inductor and Choke 71-SLF7032T-102MR13-2
FIXED IND 1MH 130MA 5.736OHM SMD Product overview: SLF7032T-102MR13-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 130MA, 5.736OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 130MA, 5.736OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-102MR13- 2 can be used for catalog matching and distributor lookup.

FIXED IND 1MH 130MA 5.736OHM SMD Product overview: SLF7032T-102MR13-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 130MA, 5.736OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 130MA, 5.736OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-102MR13-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1198-2-ND 71-SLF7032T-102MR13-2
Product Name Fixed Inductors SMD 1MH 130MA 5.736OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details