TDK U.S.A. Corporation Fixed Inductors SLF7032T-100M1R4-2

Description
10µH Shielded Wirewound Inductor 1.4A 63.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.4A 63.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1186-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1186-2-ND
Fixed Inductors 445-1186-2-ND
10µH Shielded Wirewound Inductor 1.4A 63.6mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.4A 63.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 1.4A 63.6MOHM Inductor and Choke - 71-SLF7032T-100M1R4-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.4A 63.6MOHM Inductor and Choke
71-SLF7032T-100M1R4-2
SMD 10UH 1.4A 63.6MOHM Inductor and Choke 71-SLF7032T-100M1R4-2
FIXED IND 10UH 1.4A 63.6MOHM SMD Product overview: SLF7032T-100M1R4-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.4A, 63.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.4A, 63.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-100M1R4- 2 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.4A 63.6MOHM SMD Product overview: SLF7032T-100M1R4-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.4A, 63.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.4A, 63.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-100M1R4-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SLF7032T-100M1R4-2
895354-SLF7032T-100M1R4-2
Fixed Inductors - SLF7032T-100M1R4-2 895354-SLF7032T-100M1R4-2
Manufacturer: TDK Corporation Win Source Part Number: 895354-SLF7032T-100M 1R4-2 Series: SLF Operating Temperature Range: -40°C ~ 105°C Features: 10 µH Shielded Wirewound Inductor 1.4 A 63.6mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-1186-1, 445-1186-2, SLF7032T100M1R42, 445-1186-6

Manufacturer: TDK Corporation
Win Source Part Number: 895354-SLF7032T-100M1R4-2
Series: SLF
Operating Temperature Range: -40°C ~ 105°C
Features: 10 µH Shielded Wirewound Inductor 1.4 A 63.6mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-1186-1, 445-1186-2, SLF7032T100M1R42, 445-1186-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1186-2-ND 71-SLF7032T-100M1R4-2 895354-SLF7032T-100M1R4-2
Product Name Fixed Inductors SMD 10UH 1.4A 63.6MOHM Inductor and Choke Fixed Inductors - SLF7032T-100M1R4-2
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 3639D470N-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details