TDK U.S.A. Corporation Fixed Inductors SLF7030T-470MR57-PF

Description
47µH Shielded Wirewound Inductor 570mA 240mOhm Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 570mA 240mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SLF7030T470MR57PF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SLF7030T470MR57PF-ND
Fixed Inductors SLF7030T470MR57PF-ND
47µH Shielded Wirewound Inductor 570mA 240mOhm Nonstandard

47µH Shielded Wirewound Inductor 570mA 240mOhm Nonstandard

Buy Now Datasheet
SMD 47UH 570MA 240MOHM Inductor and Choke - 71-SLF7030T-470MR57-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 570MA 240MOHM Inductor and Choke
71-SLF7030T-470MR57-PF
SMD 47UH 570MA 240MOHM Inductor and Choke 71-SLF7030T-470MR57-PF
FIXED IND 47UH 570MA 240MOHM SMD Product overview: SLF7030T-470MR57-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 570MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 570MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7030T-470MR57- PF can be used for catalog matching and distributor lookup.

FIXED IND 47UH 570MA 240MOHM SMD Product overview: SLF7030T-470MR57-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 570MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 570MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7030T-470MR57-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SLF7030T470MR57PF-ND 71-SLF7030T-470MR57-PF
Product Name Fixed Inductors SMD 47UH 570MA 240MOHM Inductor and Choke
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details