TDK Corporation SMD 33UH 650MA 240MOHM Inductor and Choke SLF7028T-330MR65-PF

Description
FIXED IND 33UH 650MA 240MOHM SMD Product overview: SLF7028T-330MR65-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 650MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 650MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7028T-330MR65- PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 650MA 240MOHM SMD Product overview: SLF7028T-330MR65-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 650MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 650MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7028T-330MR65- PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 650MA 240MOHM Inductor and Choke - 71-SLF7028T-330MR65-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 650MA 240MOHM Inductor and Choke
71-SLF7028T-330MR65-PF
SMD 33UH 650MA 240MOHM Inductor and Choke 71-SLF7028T-330MR65-PF
FIXED IND 33UH 650MA 240MOHM SMD Product overview: SLF7028T-330MR65-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 650MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 650MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7028T-330MR65- PF can be used for catalog matching and distributor lookup.

FIXED IND 33UH 650MA 240MOHM SMD Product overview: SLF7028T-330MR65-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 650MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 650MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7028T-330MR65-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SLF7028T330MR65PF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SLF7028T330MR65PF-ND
Fixed Inductors SLF7028T330MR65PF-ND
33µH Shielded Wirewound Inductor 650mA 240mOhm Nonstandard

33µH Shielded Wirewound Inductor 650mA 240mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLF7028T-330MR65-PF SLF7028T330MR65PF-ND
Product Name SMD 33UH 650MA 240MOHM Inductor and Choke Fixed Inductors
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322515C121MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details