Low profile SMT magnetically shielded power line inductor for EMC reduction. Applications include portable telephones, personal computers, hard disk drives, and other electronic equipment
Inductance = 47 μH
Maximum DC Current = 3A
Length = 12.5mm
Depth = 12.5mm
Height = 7.5mm
Diameter = 8.5mm
Dimensions = 12.5 x 12.5 x 7.5mm
Tolerance = ±20%
Maximum DC Resistance = 52.8mOhms
Series = SLF
Delivery on production packaging - Reel. This product is non-returnable.
Low profile SMT magnetically shielded power line inductor for EMC reduction. Applications include portable telephones, personal computers, hard disk drives, and other electronic equipment
Inductance = 47 μH
Maximum DC Current = 3A
Length = 12.5mm
Depth = 12.5mm
Height = 7.5mm
Diameter = 8.5mm
Dimensions = 12.5 x 12.5 x 7.5mm
Tolerance = ±20%
Maximum DC Resistance = 52.8mOhms
Series = SLF
Low profile SMT magnetically shielded power line inductor for EMC reduction. Applications include portable telephones, personal computers, hard disk drives, and other electronic equipment
Inductance = 47 μH
Maximum DC Current = 3A
Length = 12.5mm
Depth = 12.5mm
Height = 7.5mm
Diameter = 8.5mm
Dimensions = 12.5 x 12.5 x 7.5mm
Tolerance = ±20%
Maximum DC Resistance = 52.8mOhms
Series = SLF
FIXED IND 47UH 3A 63.4 MOHM SMD
47µH Shielded Wirewound Inductor 3A 63.4mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 3A 63.4mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 3A 63.4mOhm Max Nonstandard
RS Components, Ltd. | LIXINC Electronics Co., Limited | DigiKey | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
Product Number | 7413361P | SLF12575T-470M2R7-PF | 445-174413-1-ND |
Product Name | Inductors, Coils, Chokes | Fixed Inductors | |
Technology | Wirewound | Wirewound; Wirewound | |
Inductance Range | 47 microH | 47 microH | |
Inductance Tolerance | -20 to 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
DCR | 0.0528 ohms | 0.0634 ohms | 0.0634 ohms |
Rated DC Current | 3000 milliamps | 3000 milliamps | 2700 milliamps |