TDK Corporation Fixed Inductors - SLF12555T-681MR43 SLF12555T-681MR43

Description
Manufacturer: TDK Corporation Win Source Part Number: 741779-SLF12555T-681 MR43 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 741779-SLF12555T-681 MR43 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SLF12555T-681MR43
741779-SLF12555T-681MR43
Fixed Inductors - SLF12555T-681MR43 741779-SLF12555T-681MR43
Manufacturer: TDK Corporation Win Source Part Number: 741779-SLF12555T-681 MR43 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 741779-SLF12555T-681MR43
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now
Inductor and Choke - 71-SLF12555T-681MR43 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-SLF12555T-681MR43
Inductor and Choke 71-SLF12555T-681MR43
Product overview: SLF12555T-681MR43 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12555T-681MR43 can be used for catalog matching and distributor lookup.

Product overview: SLF12555T-681MR43 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12555T-681MR43 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 741779-SLF12555T-681MR43 71-SLF12555T-681MR43
Product Name Fixed Inductors - SLF12555T-681MR43 Inductor and Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
60Ohm 100MHz 0.85A Inductor and Choke - 841-BMB2A0060LN2 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 25 (+/- %)
Impedance 60 ohms
Lead Style SMD/SMT
View Details
4 suppliers
Inductors, Coils, Chokes - Fixed Inductors - 1033830-0603LS-153XJRC - Win Source Electronics
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Technology Standard
View Details
2 suppliers