High current. High Q factor. High resonant frequency
Inductance = 330 μH
Maximum DC Current = 85mA
Package/Case = 1812
Length = 4.5mm
Depth = 3.2mm
Height = 3.2mm
Dimensions = 4.5 x 3.2 x 3.2mm
Tolerance = ±10%
Maximum DC Resistance = 14.1Ohms
Series = SIMID
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 1909879P |
Technology | Wirewound |
Inductance Range | 330 microH |
Inductance Tolerance | -10 to 10 (+/- %) |