10µH Shielded Wirewound Inductor 3.8A 22.2mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 3.8A 22.2mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 3.8A 22.2mOhm Max Nonstandard
FIXED IND 10UH 3.8A 22.2MOHM SMD
INDUCTOR, 10UH, SHIELDED, 3.8A; Inductance:10µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-6478-2-ND | 1815309P | 1815309 | SLF10165T-100M3R83PF | 28AH4862 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, 10Uh, Shielded, 3.8A; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |