TDK-Lambda Americas Inc., High Power Division Inductance Tdk SLF10145T-471MR47-PF.

Description
Inductance:470µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):470mA; Product Range:SLF Series; DC Resistance Max:1.03ohm; Inductance Tolerance:± 20%; Product Length:10.1mm; Product Width:10.1mm RoHS Compliant: Yes
Datasheet
Description
Inductance:470µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):470mA; Product Range:SLF Series; DC Resistance Max:1.03ohm; Inductance Tolerance:± 20%; Product Length:10.1mm; Product Width:10.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Tdk - 28AC2196 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Tdk
28AC2196
Inductance Tdk 28AC2196
Inductance:470µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):470mA; Product Range:SLF Series; DC Resistance Max:1.03ohm; Inductance Tolerance:± 20%; Product Length:10.1mm; Product Width:10.1mm RoHS Compliant: Yes

Inductance:470µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):470mA; Product Range:SLF Series; DC Resistance Max:1.03ohm; Inductance Tolerance:± 20%; Product Length:10.1mm; Product Width:10.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC2196
Product Name Inductance Tdk
Mounting Option Surface Mount Technology
Inductance Range 470 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J202SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 4.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-9N5 016008C-9N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details