220µH Shielded Wirewound Inductor 700mA 564mOhm Max Nonstandard
220µH Shielded Wirewound Inductor 700mA 564mOhm Max Nonstandard
220µH Shielded Wirewound Inductor 700mA 564mOhm Max Nonstandard
FIXED IND 220UH 700MA 564MOHM SM Product overview: SLF10145T-221MR65-PF
650mA 220uH ±20% 650mA SMD Power Inductors ROHS
FIXED IND 220UH 700MA 564MOHM SM
POWER LINE IND, 220UH,650MA,20%, FULL REEL; Inductance:220µH; RMS Current (Irms):650mA; Inductor Construction:Shielde
POWER LINE IND, 220UH,650MA,20%; Inductance:220µH; RMS Current (Irms):650mA; Inductor Construction:Shielde
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 9164226P | 9164226 | 445-1982-1-ND | 71-SLF10145T-221MR65-PF | SLF10145T-221MR65-PF | SLF10145T-221MR65-PF | 91R2428 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | 220UH 700MA 564MOHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Power Line Ind, 220Uh,650Ma,20%, Full Reel; Inductance Tdk |
| Inductance Range | 220 microH | 220 microH | 220 microH | 220 microH | 220 microH | 220 microH | |
| Rated DC Current | 650 milliamps | 650 milliamps | 650 milliamps | 700 milliamps | 650 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 10145 | 10145 | |||||
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |