FIXED IND 1.5MH 260MA 4.08OHM SM Product overview: SLF10145T-152MR22 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 260MA, 4.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 260MA, 4.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-152MR22
1.5mH Shielded Wirewound Inductor 260mA 4.08Ohm Max Nonstandard
Win Source Part Number: 1272672-SLF10145T-15
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SLF
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 1.5 mH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 4.08Ohm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.398" L x 0.398" W (10.10mm x 10.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 260 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-1228-2,SLF10145T
Product Status: Obsolete
Current - Saturation (Isat): 220mA
RoHS Status: RoHS non-compliant
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SLF10145T-152MR22 | 445-1228-2-ND | 1272672-SLF10145T-152MR22 |
| Product Name | 1.5MH 260MA 4.08OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Inductance Range | 1500 microH | 1500 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |