TDK Corporation 150UH 810MA 420MOHM Inductor and Choke SLF10145T-151MR79-PF

Description
FIXED IND 150UH 810MA 420MOHM SM Product overview: SLF10145T-151MR79-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 810MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 810MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-151MR79 -PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 810MA 420MOHM SM Product overview: SLF10145T-151MR79-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 810MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 810MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-151MR79 -PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150UH 810MA 420MOHM Inductor and Choke - 71-SLF10145T-151MR79-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 810MA 420MOHM Inductor and Choke
71-SLF10145T-151MR79-PF
150UH 810MA 420MOHM Inductor and Choke 71-SLF10145T-151MR79-PF
FIXED IND 150UH 810MA 420MOHM SM Product overview: SLF10145T-151MR79-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 810MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 810MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-151MR79 -PF can be used for catalog matching and distributor lookup.

FIXED IND 150UH 810MA 420MOHM SM Product overview: SLF10145T-151MR79-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 810MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 810MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-151MR79-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1979-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1979-1-ND
Fixed Inductors 445-1979-1-ND
150µH Shielded Wirewound Inductor 810mA 420mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 810mA 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-1979-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1979-2-ND
Fixed Inductors 445-1979-2-ND
150µH Shielded Wirewound Inductor 810mA 420mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 810mA 420mOhm Max Nonstandard

Buy Now Datasheet
Power Line Ind, 150Uh,790Ma,20%; Inductance Tdk - 90R0603 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 150Uh,790Ma,20%; Inductance Tdk
90R0603
Power Line Ind, 150Uh,790Ma,20%; Inductance Tdk 90R0603
POWER LINE IND, 150UH,790MA,20%; Inductance:150µH; RMS Current (Irms):790mA; Inductor Construction:Shielde d; Saturation Current (Isat):810mA; Product Range:SLF Series; DC Resistance Max:0.35ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER LINE IND, 150UH,790MA,20%; Inductance:150µH; RMS Current (Irms):790mA; Inductor Construction:Shielded; Saturation Current (Isat):810mA; Product Range:SLF Series; DC Resistance Max:0.35ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 150Uh,790Ma,20%, Full Reel; Inductance Tdk - 91R2426 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 150Uh,790Ma,20%, Full Reel; Inductance Tdk
91R2426
Power Line Ind, 150Uh,790Ma,20%, Full Reel; Inductance Tdk 91R2426
POWER LINE IND, 150UH,790MA,20%, FULL REEL; Inductance:150µH; RMS Current (Irms):790mA; Inductor Construction:Shielde d; Saturation Current (Isat):810mA; Product Range:SLF Series; DC Resistance Max:0.35ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER LINE IND, 150UH,790MA,20%, FULL REEL; Inductance:150µH; RMS Current (Irms):790mA; Inductor Construction:Shielded; Saturation Current (Isat):810mA; Product Range:SLF Series; DC Resistance Max:0.35ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLF10145T-151MR79-PF 445-1979-1-ND 90R0603
Product Name 150UH 810MA 420MOHM Inductor and Choke Fixed Inductors Power Line Ind, 150Uh,790Ma,20%; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-780 0402AF-780XJEY , 0402AF-780XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details