TDK Corporation SMD 15UH 2.2A 56.6MOHM Inductor and Choke SLF10145T-150M2R2-PF

Description
FIXED IND 15UH 2.2A 56.6MOHM SMD Product overview: SLF10145T-150M2R2-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.2A, 56.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.2A, 56.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-150M2R2 -PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 2.2A 56.6MOHM SMD Product overview: SLF10145T-150M2R2-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.2A, 56.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.2A, 56.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-150M2R2 -PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 2.2A 56.6MOHM Inductor and Choke - 71-SLF10145T-150M2R2-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2.2A 56.6MOHM Inductor and Choke
71-SLF10145T-150M2R2-PF
SMD 15UH 2.2A 56.6MOHM Inductor and Choke 71-SLF10145T-150M2R2-PF
FIXED IND 15UH 2.2A 56.6MOHM SMD Product overview: SLF10145T-150M2R2-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.2A, 56.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.2A, 56.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-150M2R2 -PF can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2.2A 56.6MOHM SMD Product overview: SLF10145T-150M2R2-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.2A, 56.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.2A, 56.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-150M2R2-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1978-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1978-6-ND
Fixed Inductors 445-1978-6-ND
15µH Shielded Wirewound Inductor 2.2A 56.6mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.2A 56.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-1978-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1978-2-ND
Fixed Inductors 445-1978-2-ND
15µH Shielded Wirewound Inductor 2.2A 56.6mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.2A 56.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-1978-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1978-1-ND
Fixed Inductors 445-1978-1-ND
15µH Shielded Wirewound Inductor 2.2A 56.6mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.2A 56.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors SLF10145T-150M2R2-PF
FIXED IND 15UH 2.2A 56.6MOHM SMD

FIXED IND 15UH 2.2A 56.6MOHM SMD

Supplier's Site Datasheet
Power Line Ind, 15Uh,2.2A,20%; Inductance Tdk - 90R0602 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 15Uh,2.2A,20%; Inductance Tdk
90R0602
Power Line Ind, 15Uh,2.2A,20%; Inductance Tdk 90R0602
POWER LINE IND, 15UH,2.2A,20%; Inductance:15µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:SLF Series; DC Resistance Max:0.0472ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER LINE IND, 15UH,2.2A,20%; Inductance:15µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:SLF Series; DC Resistance Max:0.0472ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 15Uh,2.2A,20%, Full Reel; Inductance Tdk - 91R2425 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 15Uh,2.2A,20%, Full Reel; Inductance Tdk
91R2425
Power Line Ind, 15Uh,2.2A,20%, Full Reel; Inductance Tdk 91R2425
POWER LINE IND, 15UH,2.2A,20%, FULL REEL; Inductance:15µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:SLF Series; DC Resistance Max:0.0472ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER LINE IND, 15UH,2.2A,20%, FULL REEL; Inductance:15µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:SLF Series; DC Resistance Max:0.0472ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLF10145T-150M2R2-PF 445-1978-6-ND SLF10145T-150M2R2-PF 90R0602
Product Name SMD 15UH 2.2A 56.6MOHM Inductor and Choke Fixed Inductors Fixed Inductors Power Line Ind, 15Uh,2.2A,20%; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1670558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details