100µH Shielded Wirewound Inductor 1.1A 240mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 1.1A 240mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 1.1A 240mOhm Max Nonstandard
FIXED IND 100UH 1.1A 240MOHM SMD Product overview: SLF10145T-101M1R0-PF
FIXED IND 100UH 1.1A 240MOHM SMD
POWER LINE IND, 100UH,1A,20%, FULL REEL; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielde
POWER LINE IND, 100UH,1A,20%; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielde
INDUCTOR, 100UH, 1.1A, 20%, WIREWOUND; Inductance:100µH; RMS Current (Irms):1.1A; Inductor Construction:Wirewou
100uH ±20% 1A SMD Power Inductors ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 445-1976-6-ND | 7413302 | 7413302P | 71-SLF10145T-101M1R0-PF | SLF10145T-101M1R0-PF | 91R2424 | 99Y2430 | SLF10145T-101M1R0-PF |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | SMD 100UH 1.1A 240MOHM Inductor and Choke | Fixed Inductors | Power Line Ind, 100Uh,1A,20%, Full Reel; Inductance Tdk | Inductor, 100Uh, 1.1A, 20%, Wirewound; Inductance Tdk | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | |||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||||
| Configuration | Fixed | |||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |