TDK U.S.A. Corporation 3.3MH 720MA 1.15OHM Inductor and Choke SL2125-332KR72-PF

Description
FIXED IND 3.3MH 720MA 1.15OHM TH Product overview: SL2125-332KR72-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 720MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 720MA, 1.15OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SL2125-332KR72-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3MH 720MA 1.15OHM TH Product overview: SL2125-332KR72-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 720MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 720MA, 1.15OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SL2125-332KR72-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3MH 720MA 1.15OHM Inductor and Choke - 71-SL2125-332KR72-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3MH 720MA 1.15OHM Inductor and Choke
71-SL2125-332KR72-PF
3.3MH 720MA 1.15OHM Inductor and Choke 71-SL2125-332KR72-PF
FIXED IND 3.3MH 720MA 1.15OHM TH Product overview: SL2125-332KR72-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 720MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 720MA, 1.15OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SL2125-332KR72-PF can be used for catalog matching and distributor lookup.

FIXED IND 3.3MH 720MA 1.15OHM TH Product overview: SL2125-332KR72-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 720MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 720MA, 1.15OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SL2125-332KR72-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272694-SL2125-332KR72-PF
Inductors, Coils, Chokes - Fixed Inductors 1272694-SL2125-332KR72-PF
Win Source Part Number: 1272694-SL2125-332KR 72-PF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SL Type: Wirewound Package: Tray Shielding: Unshielded Inductance: 3.3 mH Height - Seated (Max): 1.024" (26.00mm) Standard Package: 100 Tolerance: ±10% Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder (Open) DC Resistance (DCR): 1.15Ohm Max Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.819" Dia (20.80mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 720 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: -SL2125-332KR72,445- 3820,SL2125332KR72PF Product Status: Obsolete Current - Saturation (Isat): 950mA

Win Source Part Number: 1272694-SL2125-332KR72-PF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SL
Type: Wirewound
Package: Tray
Shielding: Unshielded
Inductance: 3.3 mH
Height - Seated (Max): 1.024" (26.00mm)
Standard Package: 100
Tolerance: ±10%
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder (Open)
DC Resistance (DCR): 1.15Ohm Max
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.819" Dia (20.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 720 mA
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: -SL2125-332KR72,445-3820,SL2125332KR72PF
Product Status: Obsolete
Current - Saturation (Isat): 950mA

Buy Now Datasheet
Fixed Inductors - 445-3820-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3820-ND
Fixed Inductors 445-3820-ND
3.3mH Unshielded Wirewound Inductor 720mA 1.15Ohm Max Radial, Vertical Cylinder (Open)

3.3mH Unshielded Wirewound Inductor 720mA 1.15Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SL2125-332KR72-PF 1272694-SL2125-332KR72-PF 445-3820-ND
Product Name 3.3MH 720MA 1.15OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Wirewound Wirewound Wirewound
Inductance Range 3300 microH 3300 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data